EN
  • EN
  • DE

SN74LVC14ADGVR

Part No SN74LVC14ADGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTERS | IC INVERTER SCHMITT 6CH 14TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.15V ~ 0.8V
Logic Level - High 1.3V ~ 2V
Max Propagation Delay at V, Max CL 6.2ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TVSOP
Manufacturer Package 14-TFSOP
Family Part Number 74LVC14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255452-SN74LVC14ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC14ADGVR CAD Model

Description

Product Overview: SN74LVC14ADGVR by Texas Instruments

The SN74LVC14ADGVR from Texas Instruments is a high-performance, hex inverter Schmitt-trigger device designed to operate from a 1.65 V to 5.5 V supply. This versatile integrated circuit is available in a compact, surface-mount TVSOP-14 package and is part of the 74LVC family, known for its low-voltage operation and low power consumption.

Key Features

  • Logic Type: Hex Inverter Schmitt Trigger
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Output Current: ±8 mA
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-14
  • Logic Family: LVC
  • Propagation Delay Time: 3.4 ns at 3.3 V, 6.5 ns at 1.8 V

Performance and Applications

The SN74LVC14ADGVR is designed for high-speed signal processing applications requiring robust noise immunity and stable switching characteristics. The Schmitt-trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals, making them ideal for transforming noisy or slowly changing input signals into digital signals.

This device is widely used in a variety of applications such as wave shaping, signal conditioning, line drivers, and in systems that require logic level translation due to its capability to operate at different voltage levels. It is also suitable for interfacing with microcontrollers and other digital systems in consumer electronics, industrial automation, and telecommunications equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC14ADGVR is no exception. This device is subjected to rigorous testing and validation to ensure it meets the high standards expected by the industry. It is also supported by Texas Instruments' extensive technical documentation, application notes, and design resources to facilitate integration into various projects.

Whether you are designing a new system or updating an existing one, the SN74LVC14ADGVR offers a reliable and flexible solution for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3887 $50.5310
315+ $0.3190 $100.4850
490+ $0.3090 $151.4100
670+ $0.2990 $200.3300
865+ $0.2891 $250.0715
1,160+ $0.2592 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess