EN
  • EN
  • DE

MAX17085BETL+T

Part No MAX17085BETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Integrated Charger and Step-Down Controllers and Dual LDO Regulators 40-Pin TQFN EP T/R / IC CHRGR/CTRLR/LDO 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Voltage Supply MAX 24V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 785500-MAX17085BETL+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17085B
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX17085BETL+T CAD Model

Description

Maxim Integrated MAX17085BETL+T Step-Down Controller

The Maxim Integrated MAX17085BETL+T is a highly efficient, multi-output step-down controller designed to power the core voltage of notebook processors and graphics processors. This advanced power management integrated circuit (PMIC) is specifically tailored to meet the rigorous demands of modern portable computing devices, offering a combination of performance, flexibility, and reliability.

Key Features

  • High-Efficiency Operation: The MAX17085BETL+T employs a proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme that maintains a constant operating frequency under steady-state conditions, ensuring high efficiency across a wide range of loads.
  • Multiple Outputs: This device is designed to manage multiple power rails, providing a versatile solution for systems that require several regulated voltages.
  • Adjustable Output Voltage: The output voltage is programmable through external resistors, allowing for customization to meet specific system requirements.
  • Power-Saving Modes: It includes power-saving features such as skip-mode operation at light loads, which contributes to extended battery life in portable applications.
  • Integrated MOSFET Drivers: The inclusion of high-side and low-side MOSFET drivers facilitates the design of a compact power supply solution with minimal external components.
  • Thermal Overload Protection: The device incorporates thermal overload protection that enhances system safety by preventing damage from overheating.
  • Soft-Start Capability: Soft-start functionality is built-in to minimize inrush current during startup, reducing stress on the battery and enhancing system stability.

Applications

With its robust feature set, the MAX17085BETL+T is ideal for a variety of applications, especially where efficient power conversion and small form factor are critical. It is commonly used in:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Portable Gaming Devices
  • Other Multi-Output Power Supplies

The MAX17085BETL+T is offered in a compact, thermally efficient TQFN package, making it a suitable choice for space-constrained applications that require advanced power management solutions. Maxim Integrated's commitment to quality ensures that this step-down controller meets the high standards expected in the industry, providing a reliable foundation for powering next-generation portable devices.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9274 $52.6932
42+ $2.4020 $100.8840
65+ $2.3269 $151.2485
89+ $2.2519 $200.4191
115+ $2.1768 $250.3320
154+ $1.9516 $300.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess