EN
  • EN
  • DE

TG-5021CE

Part No TG-5021CE
Manufacturer Epson Company
Catalog Oscillators
Description Wireless communication devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Company
Win Source Part Number 1266893-TG-5021CE
Manufacturer Homepage www.epsondevice.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG-5021CE CAD Model

Description

The TG-5021CE is a temperature compensated crystal oscillator (TCXO) manufactured by Epson. It is designed to provide a highly stable and accurate clock signal for various electronic devices, ensuring precise timing and synchronization.

Applications:

  • GPS Modules
  • Wireless Communication Devices
  • Real-Time Clocks (RTC)
  • Audio and Video Equipment
  • Industrial Control Systems

Features:

  • High Frequency Stability
  • Low Phase Noise
  • Low Power Consumption
  • Compact Package Size
  • Wide Operating Temperature Range
  • Excellent Frequency Accuracy

Benefits:

  • Precise Timing: High frequency stability ensures accurate timing in critical applications.
  • Improved Signal Quality: Low phase noise minimizes signal distortion, enhancing overall system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for high-density board layouts.
  • Reliable Operation: Wide operating temperature range ensures reliable operation in harsh environments.

Technical Specifications:

The TG-5021CE is a TCXO with a frequency range typically between 10 MHz and 52 MHz, but most commonly found around 24 MHz. It offers high frequency stability over a wide temperature range, typically ±0.5 ppm to ±2.5 ppm. The low phase noise ensures a clean output signal with minimal jitter. It operates on a low supply voltage, typically 1.8V to 3.3V, and consumes very little power. The device is available in a small ceramic package, typically 2.5mm x 2.0mm or smaller.

Epson's TG-5021CE TCXO is designed with advanced crystal oscillator technology to achieve high performance and reliability. The temperature compensation circuitry ensures that the output frequency remains stable even when the temperature changes. The low phase noise minimizes signal distortion, which is critical in applications such as wireless communication and audio/video processing. The low power consumption makes it suitable for battery-powered devices, and the small package size allows it to be easily integrated into compact electronic systems.

Epson's TG-5021CE is a suitable choice for applications requiring a highly stable and accurate clock signal. Its combination of high frequency stability, low phase noise, low power consumption, and small package size makes it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess