EN
  • EN
  • DE

MAX17080GTL

Part No MAX17080GTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702067-MAX17080GTL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17080GTL CAD Model

Description

MAX17080GTL - A High-Performance Step-Down Controller from Maxim Integrated

The MAX17080GTL is a versatile and efficient step-down controller designed by Maxim Integrated, a company known for its high-quality analog and mixed-signal engineering solutions. This advanced controller is tailored for portable and compact devices, where power efficiency and space are critical considerations. The MAX17080GTL is an ideal choice for applications requiring precise voltage regulation and power management, such as laptops, ultrabooks, and other mobile computing devices.

Key Features

  • High Efficiency: The MAX17080GTL is engineered for maximum power efficiency, which helps extend battery life in portable devices.
  • Adjustable Output Voltage: It offers a flexible output voltage range, which can be precisely adjusted to meet the needs of various system components.
  • Quick-PWM™ Mode: The controller includes Maxim's proprietary Quick-PWM mode that ensures fast transient response, crucial for maintaining voltage stability during rapid load changes.
  • Power-Save Mode: To further enhance battery life, the MAX17080GTL incorporates a power-save mode that reduces power consumption during light-load conditions.
  • Multiple Outputs: This controller is capable of managing multiple outputs, enabling it to power several components simultaneously and efficiently.
  • Small Footprint: The MAX17080GTL comes in a tiny leadless package, making it suitable for space-constrained applications.

Advanced Protection Features

  • Overvoltage Protection: It includes overvoltage protection to safeguard the device and the system from voltage spikes.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature limits.
  • Current Limit: The MAX17080GTL features a current-limiting function to prevent damage from excessive current draw.

In summary, the MAX17080GTL from Maxim Integrated is a compact, high-efficiency step-down controller packed with features designed to deliver reliable power management in portable electronic devices. Its combination of power-saving capabilities, fast transient response, and robust protection mechanisms make it an excellent choice for designers looking to optimize power usage and extend battery life without sacrificing performance.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess