EN
  • EN
  • DE

MAX8784ETL

Part No MAX8784ETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706971-MAX8784ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8784ETL CAD Model

Description

Maxim Integrated's MAX8784ETL Overview

The MAX8784ETL from Maxim Integrated is a high-performance, multi-functional power-management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This versatile component is engineered to provide efficient and reliable power regulation, making it an ideal choice for portable devices, such as smartphones, tablets, and other handheld gadgets that require compact and efficient power solutions.

Key Features

  • Integrated Power Solution: The MAX8784ETL combines various power control functionalities into a single package, simplifying the design and reducing the overall footprint on the PCB.
  • High Efficiency: With its advanced design, this PMIC ensures high efficiency in power conversion, which is crucial for maximizing battery life and reducing heat generation in portable devices.
  • Multiple Output Channels: It supports multiple output channels, each of which can be independently controlled and configured to meet the specific power requirements of different system components.
  • Flexible Voltage Regulation: The device offers flexible voltage regulation options, allowing designers to fine-tune the power supply to the precise needs of their application.
  • Thermal Protection: Built-in thermal protection mechanisms prevent overheating, ensuring the longevity and reliability of both the PMIC and the device it powers.

Applications

The MAX8784ETL is designed for a broad range of applications where efficient power management is critical. Its compact size and comprehensive feature set make it particularly well-suited for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Handheld gaming consoles
  • Wireless communication systems
  • Personal media players

Technical Specifications

The technical specifications of the MAX8784ETL include:

  • Input Voltage Range: Optimized for battery-operated devices
  • Multiple Regulated Outputs: Designed for various system voltages
  • Package: TQFN-40, offering a compact footprint for space-constrained applications

In summary, Maxim Integrated's MAX8784ETL is a sophisticated and efficient solution for advanced power management requirements in modern electronic devices. Its integration of multiple power control features into a single component not only saves space but also enhances the overall performance and battery life of the end product.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8228 $62.5824
18+ $6.4195 $115.5510
28+ $6.2185 $174.1180
39+ $6.0176 $234.6864
50+ $5.8177 $290.8850
67+ $5.2160 $349.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess