EN
  • EN
  • DE

MAX17075GG/V+T

Part No MAX17075GG/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702061-MAX17075GG/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17075GG/V+T CAD Model

Description

Product Overview: MAX17075GG/V+T from Maxim Integrated

The MAX17075GG/V+T is a high-performance, step-up DC-DC converter designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This component is specifically engineered to meet the power requirements of small, battery-powered devices with its high efficiency and compact form factor.

Key Features

  • Adjustable Output Voltage: The MAX17075GG/V+T offers flexibility with an adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: With its advanced design, this DC-DC converter operates with high efficiency, which is critical for extending battery life in portable devices.
  • Compact Package: The device is available in a small, lead-free package, making it an ideal choice for space-constrained applications.
  • Low Quiescent Current: The low quiescent current feature minimizes power consumption when the device is in standby mode, further enhancing battery conservation.
  • Integrated Features: It includes built-in protection features such as over-temperature and over-current protection, ensuring reliable operation and longevity of the product.

Applications

The MAX17075GG/V+T is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless peripherals
  • Personal media players
  • GPS devices

Technical Specifications

The technical specifications of the MAX17075GG/V+T are designed to meet the stringent demands of modern electronic devices. Some of the key specifications include:

  • Input Voltage Range: Optimized for operation from a single-cell lithium-ion (Li+) battery
  • High Switching Frequency: Enables the use of small, low-cost capacitors and inductors
  • Thermal Shutdown: Provides additional protection against overheating

The MAX17075GG/V+T from Maxim Integrated stands out as a reliable and efficient solution for power management in compact and portable applications. With its adjustable output voltage, high efficiency, and integrated protection features, it is an excellent choice for designers looking to optimize the performance and battery life of their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7422 $61.1954
17+ $7.1737 $121.9529
25+ $6.9496 $173.7400
35+ $6.7256 $235.3960
45+ $6.5015 $292.5675
60+ $5.8281 $349.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess