EN
  • EN
  • DE

HMC516

Part No HMC516
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 7GHZ-17GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency 7GHz ~ 17GHz
P1dB 16dBm
Gain 20.5dB
Noise Figure 2.5dB
RF Type VSAT
Voltage - Supply 3V
Current - Supply 65mA
Test Frequency 7GHz ~ 17GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC516
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846903-HMC516
Ultra Librarian 3D Model Ultra Librarian HMC516 CAD Model

Description

The HMC516 from Analog Devices Inc. is a highly integrated RF (Radio Frequency) mixer with a wide frequency range and exceptional performance characteristics. Designed for use in RF and microwave applications, this product exemplifies the cutting-edge technology for which Analog Devices is known.

Key Features:

  • Frequency Range: The HMC516 operates over a broad frequency range, making it suitable for diverse applications in wireless infrastructure, satellite communications, and defense systems.
  • LO/RF Isolation: This mixer provides excellent LO (Local Oscillator) to RF isolation, minimizing leakage and ensuring clean mixing performance.
  • Conversion Gain: With its built-in conversion gain, the HMC516 can boost signal levels, reducing the need for additional amplification stages in the signal chain.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal integrity in receiver applications.
  • Single-ended RF Interface: The mixer's single-ended RF interface simplifies board layout and reduces component count, which can help in achieving a more compact system design.

Applications:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Satellite Communications Systems
  • Test Equipment and Sensors
  • Defense and Aerospace Systems

With its robust design and high level of integration, the HMC516 is engineered to deliver reliable performance in even the most demanding environments. Its compact size and high functionality make it an ideal choice for designers looking to optimize their RF and microwave systems without compromising on quality or performance.

Analog Devices Inc. is renowned for its commitment to excellence in the field of high-performance signal processing technology. The HMC516 is a testament to their expertise, offering designers a versatile and efficient solution for a wide range of applications.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5588 $74.5588
2+ $61.1765 $122.3530
3+ $59.2647 $177.7941
4+ $57.3530 $229.4120
5+ $55.4412 $277.2060
7+ $49.7059 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess