EN
  • EN
  • DE

MAX17050X-C06+T10

Part No MAX17050X-C06+T10
Manufacturer Maxim Integrated
Catalog MAX series
Description Fuel Gauge Li-Ion 9-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702055-MAX17050X-C06+T10
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX17050
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MAX17050X-C06+T10 CAD Model

Description

The MAX17050X-C06+T10 from Maxim Integrated is a sophisticated, high-precision fuel gauge IC designed to provide accurate state-of-charge (SOC) and state-of-health (SOH) readings for battery-powered applications. This compact, power-efficient integrated circuit is an essential component for modern portable devices, ensuring optimal battery management and prolonged device runtimes.

Key Features

  • ModelGauge™ m5 Algorithm: The MAX17050X-C06+T10 incorporates Maxim's proprietary ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization. This advanced algorithm provides industry-leading fuel gauge accuracy by combining the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge.
  • Low Quiescent Current: Designed with power efficiency in mind, this fuel gauge IC boasts an extremely low quiescent current, thus minimizing the drain on the battery and extending the operational life of the end device.
  • High Integration: The device integrates a temperature sensor, configurable alert outputs for voltage, temperature, SOC, and SOH thresholds, thereby reducing the external component count and saving board space.
  • Flexible Power Supply: The MAX17050X-C06+T10 operates over a wide supply voltage range, making it suitable for single-cell Li-ion (Lithium-ion) or Li-poly (Lithium-polymer) battery packs commonly used in portable electronics.

Applications

This fuel gauge IC is ideal for a range of applications where accurate battery monitoring is critical. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Smart Watches and Fitness Trackers
  • Portable Gaming Devices
  • Other Battery-Powered IoT Devices

Technical Specifications

The MAX17050X-C06+T10 is offered in a tiny, lead-free, 10-pin TDFN package, ensuring compatibility with compact device designs. It communicates via an I2C interface, allowing for easy integration into system designs. The IC is designed to be robust, with built-in protection against overvoltage, undervoltage, and overtemperature conditions, ensuring reliable performance across various operating environments.

With its combination of advanced features and high integration, the MAX17050X-C06+T10 from Maxim Integrated is the go-to solution for designers looking to implement precise battery management in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0822 $59.5210
135+ $0.8882 $119.9070
205+ $0.8605 $176.4025
280+ $0.8328 $233.1840
360+ $0.8050 $289.8000
480+ $0.7219 $346.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess