EN
  • EN
  • DE
  • IT

DS1225Y-120

Part No DS1225Y-120
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056018-DS1225Y-120
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1225Y-120 CAD Model

Description

Maxim Integrated DS1225Y-120 Nonvolatile SRAM

The Maxim Integrated DS1225Y-120 is a 64k Nonvolatile SRAM designed to provide a reliable, yet easy-to-use memory solution for applications requiring data preservation upon power loss. This high-performance, 128k-bit static RAM features a self-contained lithium energy source and control circuitry which monitors the VCC input for an out-of-tolerance condition. When such a condition is detected, the lithium energy source is automatically switched on and write protection is unconditionally enabled to prevent data corruption during the power transition.

Key Features:

  • Capacity: 128k-bit (16k x 8)
  • Access Time: 120ns, ensuring swift data retrieval and storage
  • Automatic Write Protection: When VCC falls below the power-fail deselect voltage, the device write protects itself, safeguarding the data even during power loss.
  • 10 years Minimum Data Retention in the Absence of External Power
  • Directly Replaces Volatile Static RAM (SRAM)
  • No External Batteries Required
  • Unlimited Write Cycles
  • Low-Power CMOS

Applications:

The DS1225Y-120 is particularly suited for use in systems that need to preserve critical data when they are powered off, making it ideal for applications such as:

  • Real-Time Clocks
  • Industrial Controllers
  • Server Nonvolatile BIOS Memory
  • Medical Devices
  • Black Box Data Recovery Systems

Reliability and Quality:

Maxim Integrated is known for its commitment to quality and reliability, and the DS1225Y-120 is no exception. It is constructed with the highest standards to ensure that data is kept safe and secure for a minimum of 10 years without external power. The nonvolatile nature of the SRAM means that it does not require a battery change, eliminating maintenance concerns and reducing the total cost of ownership.

For designers looking for a robust memory solution that combines the access speed of SRAM with the nonvolatility of EEPROM, the DS1225Y-120 from Maxim Integrated presents an excellent choice. Its plug-and-play compatibility with volatile SRAM makes it an easy upgrade for systems requiring data persistence without redesigning the memory subsystem.

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
Intersil
CD40116E Harris
Need more? Email Us
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
TDK Corporation
Lowest to $0.0828
Qualcomm
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
Micronas GmbH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess