EN
  • EN
  • DE

MAX17010AEN+

Part No MAX17010AEN+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702018-MAX17010AEN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17010AEN+ CAD Model

Description

MAX17010AEN+ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX17010AEN+ from Maxim Integrated is a versatile and high-performance power-supply controller specifically designed to meet the demanding needs of notebook computers and other portable electronics. This advanced controller integrates multiple outputs, providing a comprehensive solution for managing the main power supply in compact and energy-sensitive applications.

Key Features

  • Quad Output Voltages: The device supports four output voltages, which are critical for powering various components of a notebook, including the CPU, graphics processor, memory, and system peripherals.
  • High Efficiency: With its high-efficiency design, the MAX17010AEN+ helps to extend battery life, making it ideal for portable applications where power conservation is paramount.
  • Adjustable Outputs: The outputs are fully adjustable, allowing for precise control over the power supply to meet the specific needs of different system components.
  • Multiple Phases: The controller operates in a multi-phase configuration, which helps in reducing the overall thermal footprint and improving the power delivery to the load.

Applications

The MAX17010AEN+ is suited for a variety of applications, particularly in the realm of portable computing. Its primary use is in notebook computers, but it can also be found in ultrabooks, netbooks, and other portable devices that require efficient power management across multiple voltage rails.

Technical Specifications

  • Voltage Input Range: The device operates over a wide input voltage range, accommodating the varying power states of portable devices.
  • Package Type: It comes in a compact, lead(Pb)-free, 28-pin TSSOP package, which is suitable for space-constrained applications.
  • Brand: Maxim Integrated is known for its high-quality and reliable semiconductor products, ensuring that the MAX17010AEN+ is a dependable choice for your power management needs.

In conclusion, the MAX17010AEN+ power-supply controller is an essential component for designers looking to optimize the power efficiency and performance of their notebook computer systems. Its combination of multi-output capability, high efficiency, and adjustable features make it a top choice for advanced portable electronics.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess