EN
  • EN
  • DE

MAX16971GEEA/V

Part No MAX16971GEEA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701981-MAX16971GEEA/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16971GEEA/V CAD Model

Description

Maxim Integrated's MAX16971GEEA/V Automotive Step-Down Converter

The MAX16971GEEA/V from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power supply applications in modern vehicles. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the stringent requirements of automotive systems, providing reliable and efficient voltage conversion for a wide range of applications including infotainment, telematics, and advanced driver-assistance systems (ADAS).

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 36V, making it suitable for handling the fluctuations commonly found in automotive power systems.
  • High Efficiency: With its integrated high-side switch, the MAX16971GEEA/V achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet the specific needs of various electronic components within the vehicle.
  • Thermal Protection: The converter includes thermal shutdown protection to safeguard against overheating, ensuring the longevity and stability of the device.
  • Robust Design: It is designed to withstand harsh automotive environments, featuring protection against short-circuit and overvoltage conditions.

Applications

The MAX16971GEEA/V is ideal for powering advanced automotive systems, including:

  • Infotainment Systems
  • Navigation and GPS Units
  • ADAS Components
  • Telematics Devices

Package and Availability

The device is available in a compact, 16-pin TSSOP package, which is ideal for space-constrained applications. Its small footprint allows for integration into various automotive systems without significantly impacting the overall design size.

In summary, the MAX16971GEEA/V from Maxim Integrated is a versatile and robust step-down converter that meets the rigorous demands of the automotive industry. With its wide input voltage range, high efficiency, and comprehensive protection features, it stands out as a reliable power solution for vehicle manufacturers and automotive system designers.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5537 $58.7351
56+ $2.0952 $117.3312
86+ $2.0305 $174.6230
118+ $1.9647 $231.8346
153+ $1.8988 $290.5164
204+ $1.7025 $347.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess