EN
  • EN
  • DE

MAX16930AR/V+T

Part No MAX16930AR/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701942-MAX16930AR/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16930AR/V+T CAD Model

Description

The MAX16930AR/V+T from Maxim Integrated stands as a high-performance, automotive-grade, step-down converter designed to deliver exceptional efficiency and durability for vehicular power systems. This advanced integrated circuit (IC) is specifically engineered to accommodate the demanding electrical environments found in modern automotive applications.

Key Features

  • High Efficiency: With its innovative design, the MAX16930AR/V+T offers a high-efficiency power conversion rate which is crucial for minimizing heat generation and ensuring reliability under the hood.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.5V to 36V, making it versatile for various automotive electrical systems, including those subject to cold-crank and stop-start conditions.
  • Dual Outputs: It features two outputs that can be configured either as two independent regulators or as a single interleaved regulator, providing design flexibility and improved performance.
  • Thermal Management: The MAX16930AR/V+T includes an integrated thermal shutdown feature, which protects the device from overheating and potential damage.
  • Spread Spectrum: Equipped with frequency spread spectrum capability, it reduces electromagnetic interference (EMI), a critical factor for meeting stringent automotive EMI requirements.

Applications

The robust design and adaptable nature of the MAX16930AR/V+T make it suitable for a wide range of applications within the automotive sector. These include:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Telematics
  • Body Control Modules

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX16930AR/V+T, which is built to meet the rigorous standards of the automotive industry. The device is AEC-Q100 qualified, ensuring its performance and reliability in the harsh conditions associated with automotive environments. With its compact design and power-saving features, it is an excellent choice for designers looking to optimize their automotive power systems for efficiency and longevity.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess