EN
  • EN
  • DE

MAX4127ESA+T

Part No MAX4127ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703591-MAX4127ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4127ESA+T CAD Model

Description

Product Overview: MAX4127ESA+T from Maxim Integrated

The MAX4127ESA+T is a high-performance, low-power operational amplifier (op-amp) brought to you by Maxim Integrated, a renowned leader in the design, manufacturing, and sales of high-quality analog and mixed-signal engineering solutions. This op-amp is designed to offer a perfect blend of speed, precision, and power efficiency, making it an excellent choice for a wide range of applications.

Encased in a compact 8-pin SOIC package, the MAX4127ESA+T boasts a single-supply voltage ranging from +2.7V to +6.5V, which allows for easy integration into battery-powered and portable devices. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.

With a high unity-gain bandwidth of 10MHz and a slew rate of 10V/µs, this op-amp is capable of handling fast signal processing tasks with ease. The low input bias current of 1pA typ. makes it suitable for precision applications, while the low input offset voltage of 0.5mV max. ensures accurate signal amplification without significant deviation.

The MAX4127ESA+T also features a low quiescent current of just 1.5mA per amplifier, which is crucial for power-sensitive designs. Its excellent video specifications, including low differential gain and phase error, make it a good choice for video processing applications.

Applications for the MAX4127ESA+T are diverse and include portable/battery-powered equipment, A/D converter buffer amplifiers, video amplifiers, communication systems, and active filters. Its robust design also makes it suitable for sensor interfaces and data acquisition systems.

In summary, the MAX4127ESA+T from Maxim Integrated is a highly versatile operational amplifier that provides designers with an optimal balance between speed, precision, and power consumption. Its small footprint, combined with its high-performance characteristics, makes it an ideal selection for a multitude of electronic circuits and systems.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess