EN
  • EN
  • DE

MAX16929BGUI/V

Part No MAX16929BGUI/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701930-MAX16929BGUI/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16929BGUI/V CAD Model

Description

Maxim Integrated MAX16929BGUI/V Automotive Power Management IC

The Maxim Integrated MAX16929BGUI/V is a highly integrated power management solution specifically designed for automotive applications. It provides a robust and efficient power supply, ensuring reliable operation even under the challenging conditions of the automotive environment. This IC is well-suited for powering automotive displays, infotainment systems, and advanced driver-assistance systems (ADAS).

Built with Maxim's advanced technology, the MAX16929BGUI/V features a wide input voltage range, allowing it to operate over a broad spectrum of automotive battery voltages, including during cold crank and load dump scenarios. This flexibility makes it an ideal choice for a variety of vehicles, from passenger cars to heavy-duty trucks.

The device integrates multiple outputs, including high-efficiency step-down converters and well-regulated linear regulators. These outputs are designed to provide clean and stable power to sensitive automotive electronics, helping to improve system reliability and performance. The MAX16929BGUI/V also offers a spread-spectrum operation to minimize electromagnetic interference (EMI), a critical consideration in the design of automotive electronic systems.

Safety features are paramount in automotive applications, and the MAX16929BGUI/V includes several protective measures such as overvoltage, undervoltage, overtemperature, and short-circuit protection. These functions safeguard the IC and connected devices from potential damage caused by electrical anomalies.

The MAX16929BGUI/V comes in a compact, thermally efficient package that is suitable for space-constrained automotive environments. Its design facilitates easy integration into electronic control units (ECUs) and other automotive modules.

In summary, the Maxim Integrated MAX16929BGUI/V is a versatile and reliable power management IC that delivers the performance and protection needed for modern automotive electronics. Its comprehensive feature set and robust design make it a top choice for engineers looking to enhance the power supply reliability and efficiency of their automotive systems.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.4714 $112.9428
3+ $46.3363 $139.0089
4+ $44.8879 $179.5516
6+ $43.4396 $260.6376
7+ $41.9923 $293.9461
10+ $37.6484 $376.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess