EN
  • EN
  • DE

MAX16928CGUP/V+

Part No MAX16928CGUP/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Applications Automotive Systems
Operating Supply Current 750mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 701927-MAX16928CGUP/V+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16928
Introduction Date July 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16928CGUP/V+ CAD Model

Description

The MAX16928CGUP/V+ is a cutting-edge automotive display power-management integrated circuit (IC) from Maxim Integrated, designed to cater to the rigorous demands of modern vehicle display systems. This high-performance IC is engineered to provide a reliable and efficient power management solution for automotive TFT displays, which are an integral part of today's vehicle infotainment and navigation systems.

Key Features

  • High Integration: The MAX16928 integrates a step-up DC-DC converter, two linear regulators, and a watchdog timer, reducing the need for external components and saving valuable board space.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, the MAX16928CGUP/V+ operates over the -40°C to +105°C automotive temperature range and is AEC-Q100 qualified.
  • Power Efficiency: With its high-efficiency step-up converter and low-dropout linear regulators, the IC ensures minimal power loss, leading to better energy management within the vehicle's electronic systems.
  • Versatile Power Supply: The device supports input voltages from 4.5V to 28V, accommodating a wide range of automotive power systems and transient conditions.
  • Multiple Outputs: The IC provides a 10V output for the source driver and gate-on supply, as well as a 25V output for the gate-off supply, catering to various display panel requirements.
  • Protection Features: The MAX16928CGUP/V+ includes various protection features such as overvoltage, undervoltage lockout, thermal shutdown, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Small Form Factor: The IC comes in a compact TQFN package, making it suitable for space-constrained automotive applications.

Applications

The MAX16928CGUP/V+ is ideal for a variety of automotive applications, including:

  • Navigation Systems
  • Infotainment Displays
  • Rear-Seat Entertainment
  • Instrument Cluster Displays
  • Head-Up Displays (HUD)

With its robust design and comprehensive feature set, the MAX16928CGUP/V+ from Maxim Integrated is a top-tier solution for powering the next generation of automotive displays, ensuring both safety and functionality in the connected vehicles of today and tomorrow.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0725 $61.0875
35+ $3.3426 $116.9910
54+ $3.2375 $174.8250
74+ $3.1335 $231.8790
96+ $3.0284 $290.7264
128+ $2.7154 $347.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess