EN
  • EN
  • DE

MAX16920BATJ/V+T

Part No MAX16920BATJ/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR SYNC 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Function Automotive
Number of Outputs 4
Frequency - Switching 2.2MHz
Voltage/Current - Output 1 5V/1.22 V ~ 5 V, 150mA
Voltage/Current - Output 2 5V/1.22 V ~ 5 V, 600mA
Voltage/Current - Output 3 3.3V/1.22 V ~ 8 V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 5.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 32-TQFN (7x7)
Win Source Part Number 701920-MAX16920BATJ/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16920
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX16920BATJ/V+T CAD Model

Description

Product Overview: MAX16920BATJ/V+T

The MAX16920BATJ/V+T is a state-of-the-art automotive power management IC designed and manufactured by Maxim Integrated, a company known for its innovative and high-quality solutions in the analog and mixed-signal product space. This component is engineered to meet the rigorous demands of automotive applications, offering a robust and reliable power management solution for today's complex vehicle electronics.

Key Features

  • High Integration: The MAX16920BATJ/V+T integrates multiple functions into a single chip, including a step-down converter, a linear regulator, and a watchdog timer, simplifying the design and reducing the overall footprint.
  • Wide Input Voltage Range: Designed to operate over a broad input voltage range, this component is capable of handling the fluctuations commonly found in automotive power systems, ensuring stable operation across various conditions.
  • Multiple Output Voltages: It provides multiple output voltages, which are essential for powering different subsystems within the vehicle, such as microcontrollers, sensors, and communication modules.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and ensuring long-term reliability.
  • Automotive Grade: As an automotive-grade component, the MAX16920BATJ/V+T meets stringent quality and performance standards, including AEC-Q100 qualification.

Applications

The MAX16920BATJ/V+T is well-suited for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Navigation and Telematics
  • Body Control Modules

Package and Availability

This power management IC is offered in a compact, 32-pin TQFN package, which is ideal for space-constrained automotive environments. The package is designed to facilitate efficient heat dissipation, further enhancing the device's performance and durability. The product is available with tape and reel packaging, denoted by the '+T' suffix, making it suitable for high-volume production and automated assembly processes.

With its combination of integration, performance, and automotive-grade reliability, the MAX16920BATJ/V+T from Maxim Integrated stands out as a superior choice for power management in modern vehicles.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9235 $58.8525
36+ $3.2190 $115.8840
56+ $3.1185 $174.6360
77+ $3.0180 $232.3860
99+ $2.9175 $288.8325
133+ $2.6161 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess