EN
  • EN
  • DE

LT3694EUFD#TRPBF

Part No LT3694EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 250kHz to 2.5MHz
Voltage/Current - Output 1 0.75 V to 16 V, 2.6A
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 135006-LT3694EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3694EUFD#TRPBF CAD Model

Description

Product Overview: LT3694EUFD#TRPBF

The LT3694EUFD#TRPBF is a high-performance, adjustable frequency, monolithic buck switching regulator from Linear Technology, designed to deliver precision power management in a variety of applications. This component is specifically engineered to address the needs of compact and power-efficient designs, making it an ideal choice for modern electronic devices.

Key Features:

  • Wide Input Voltage Range: The device can handle an input voltage range from 4V to 38V, making it versatile for use in a wide array of applications, from automotive to industrial systems where input voltage can vary significantly.
  • Adjustable Switching Frequency: With an adjustable frequency range from 300kHz to 2.2MHz, the LT3694EUFD#TRPBF allows designers to optimize the size of external components and performance for specific applications.
  • Robust Output Voltage: The output voltage is adjustable from 0.79V to VIN, which facilitates a broad spectrum of output voltage requirements for different circuits and systems.
  • High Efficiency: The device offers high efficiency, which reduces power losses and improves overall system performance, making it suitable for battery-powered devices.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the design and reduces external component count, which can help in reducing overall solution size and cost.
  • Thermal Protection: The product is equipped with thermal shutdown protection that safeguards it from damage due to overheating, ensuring reliability and longevity.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, which is beneficial for power conservation in battery-operated systems.

Applications:

The LT3694EUFD#TRPBF is suitable for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Portable devices
  • Power distribution systems

Quality and Reliability:

Linear Technology ensures that the LT3694EUFD#TRPBF meets high-quality standards, with rigorous testing and quality control processes in place. This product comes in a 16-lead plastic QFN package and is available in tape and reel form, denoted by the 'TRPBF' suffix, for ease of manufacturing and assembly processes.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess