EN
  • EN
  • DE

LM2686MTCX

Part No LM2686MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CHARGEPUMP/LINEAR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Topology Charge Pump (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 130kHz
Voltage/Current - Output 1 ±5V, 5.7 V to 10.8 V, 50mA
Voltage/Current - Output 2 5V, 50mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.85 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 071119-LM2686MTCX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2686MTCX CAD Model

Description

The LM2686MTCX is an advanced and high-quality product from Texas Instruments, a leading global semiconductor company.

  • Type: Switched Capacitor Voltage Converter with positive to negative conversion.
  • Input voltage range: 1.5V to 5.5V.
  • Maximum output current: 200 mA.
  • Operating efficiency: 80%.
  • Quiescent current: 180 μA.
  • External components required: four.
  • Internal oscillator: yes.
  • Package: 16-pin TSSOP.
  • Protection: thermal shutdown and current limiting.
  • Operation: low ripple and low noise.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0434 $51.0850
60+ $1.6767 $100.6020
93+ $1.6243 $151.0599
128+ $1.5719 $201.2032
165+ $1.5195 $250.7175
221+ $1.3623 $301.0683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess