EN
  • EN
  • DE

MAX16917BGEE/V

Part No MAX16917BGEE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701908-MAX16917BGEE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16917BGEE/V CAD Model

Description

Maxim Integrated MAX16917BGEE/V Automotive Power Protection IC

The Maxim Integrated MAX16917BGEE/V is a robust automotive power protection integrated circuit designed to provide reliable power supply protection in vehicular environments. This advanced component is specifically engineered to safeguard automotive systems against a variety of electrical hazards such as overvoltage, undervoltage, overcurrent, and short-circuit conditions, which are common in the harsh electrical environments of modern vehicles.

With a wide input voltage range, the MAX16917BGEE/V ensures compatibility with various automotive battery voltages, accommodating the fluctuations that occur during normal vehicle operation, including start-stop events and cold-crank conditions. The device is capable of withstanding load dump events, protecting downstream circuits from the potentially damaging effects of abrupt voltage spikes that can occur when the battery is disconnected while the alternator is charging.

The MAX16917BGEE/V features an integrated current-sense amplifier that provides accurate current monitoring, enabling the system to react swiftly to overcurrent situations. This helps prevent thermal stress and potential damage to sensitive electronic components. Additionally, the device includes an overvoltage lockout (OVLO) and undervoltage lockout (UVLO) that ensure the power supply remains within specified voltage thresholds, thereby maintaining the integrity and stability of the system's operation.

Designed with automotive applications in mind, the MAX16917BGEE/V is housed in a small, thermally enhanced package that is suitable for space-constrained environments. This package allows for efficient heat dissipation, ensuring the IC operates within its specified temperature range even under high power conditions or in high ambient temperatures commonly found in automotive applications.

Furthermore, the MAX16917BGEE/V is AEC-Q100 qualified, meaning it meets the stringent quality standards required for automotive electronic components. This qualification ensures reliability and performance over the component's lifespan, making it an ideal choice for integration into automotive power systems, such as infotainment units, advanced driver-assistance systems (ADAS), and other critical vehicle electronics.

In summary, the Maxim Integrated MAX16917BGEE/V offers a comprehensive solution for automotive power supply protection, combining robustness, precision, and reliability in a compact, automotive-grade package.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,169 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess