EN
  • EN
  • DE
  • IT

MAX16836ATE+T

Part No MAX16836ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 350MA 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Linear
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6.5V
Voltage - Supply (Maximum) 40V
Voltage - Output 39.45V
Current - Output / Channel 350mA
Dimming PWM
Applications Automotive, Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Family Part Number MAX16836
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701855-MAX16836ATE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16836ATE+T CAD Model

Description

The MAX16836ATE+T from Maxim Integrated is a versatile, high-efficiency, high-brightness LED (HB LED) driver designed to cater to a wide range of lighting applications. It integrates a high-side n-channel MOSFET switch for LED current regulation, making it a compact and efficient solution for driving high-power LEDs.

Key Features

  • Wide Input Voltage Range: This LED driver operates over a broad input voltage range of 6.5V to 40V, making it suitable for automotive, industrial, and general lighting applications.
  • Integrated MOSFET: The inclusion of an integrated high-side n-channel MOSFET simplifies the design and reduces external component count, which is beneficial for space-constrained applications.
  • PWM Dimming: It supports PWM dimming, which offers precise control over the brightness levels of the LEDs, enhancing the user experience and providing energy savings.
  • High Efficiency: The MAX16836ATE+T is capable of delivering high efficiency, which is crucial for maintaining low power dissipation and thermal management in LED lighting systems.
  • Thermal Protection: It features thermal shutdown protection that safeguards the device and the LEDs from overheating, ensuring a longer lifespan and reliable operation.

Applications

The MAX16836ATE+T is ideal for a variety of applications where high-power LED driving is required, such as:

  • Automotive exterior and interior lighting
  • Architectural and ambient lighting
  • Industrial and commercial lighting fixtures
  • Emergency vehicle warning lights
  • General illumination

Package and Availability

The device comes in a compact, thermally enhanced, 16-pin TQFN-EP (Exposed Pad) package, with the suffix 'T' indicating tape and reel packaging for automated assembly processes. The MAX16836ATE+T is available for order, providing designers with a robust and flexible LED driving solution that meets the demands of high-power lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4096 $57.9632
42+ $2.7974 $117.4908
64+ $2.7096 $173.4144
89+ $2.6230 $233.4470
114+ $2.5352 $289.0128
153+ $2.2730 $347.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess