Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Operating Supply Voltage 6 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788288-MCP201-E/SN
Popularity Medium
Supply and Demand Status Balance
Family Name MCP201
Introduction Date September 30, 2002
ECCN EAR99
Country of Origin Thailand , China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCP201-E/SN CAD Model

Description

Product Overview: MCP201-E/SN from Microchip Technology

The MCP201-E/SN is a robust LIN transceiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This transceiver is an integral component for automotive and industrial applications that require a reliable Local Interconnect Network (LIN) bus interface.

Key Features

  • Compliance with LIN Bus Specifications: The MCP201-E/SN is compliant with the LIN Bus 1.3, 2.0, and J2602 standards, ensuring interoperability with a wide range of LIN network devices.
  • Enhanced ESD Protection: This device includes built-in Electrostatic Discharge (ESD) protection features, safeguarding the transceiver against ESD events and enhancing its durability in harsh electrical environments.
  • Voltage Regulator: The integrated voltage regulator can supply up to 50 mA of output current, providing a stable power source for the microcontroller and other peripherals in the system.
  • Wake-Up Capability: The MCP201-E/SN supports a wake-up function via the LIN bus, allowing for low-power operation and quick transition to active mode when communication is required.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for applications that may be exposed to extreme temperature conditions.

Applications

The MCP201-E/SN is primarily used in automotive networks but also finds applications in industrial automation systems. It is ideal for nodes in LIN networks such as sensors, actuators, switches, and other control modules within vehicles or machinery.

Product Specifications

Parameter Value Package Type SOIC (Narrow) Pin Count 8 Supply Voltage 6V to 18V Operating Temperature -40°C to +125°C

The MCP201-E/SN transceiver is a testament to Microchip Technology's commitment to providing innovative and reliable solutions for embedded control systems. Its robust feature set and compliance with industry standards make it a versatile choice for designers and engineers looking to implement LIN bus communication in their projects.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16TSSOP
Need more? Email Us
ECAD model for MAX232AEUE+
Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.6299
ECAD model for MCP2544WFD-E/SN
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention