EN
  • EN
  • DE

LAN8740A-EN

Part No LAN8740A-EN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Small Footprint MII/RMII 10/100 Energy Efficient Ethernet Transceiver with HP Auto-MDIX and flexPWR® Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series flexPWR
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Operating Supply Voltage 1.8 V ~ 3.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-SQFN (5x5)
Win Source Part Number 1195021-LAN8740A-EN
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LAN8740A
Introduction Date May 10, 2013
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LAN8740A-EN CAD Model

Description

Microchip Technology's LAN8740A-EN Ethernet Transceiver

The LAN8740A-EN from Microchip Technology is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver designed to address the demanding requirements of today's sophisticated networking environments. This robust component integrates seamlessly into various applications, ranging from embedded systems to complex industrial automation and control systems, providing reliable and efficient network connectivity.

Featuring a flexible interface with an integrated Ethernet PHY, the LAN8740A-EN supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for versatile connectivity options. This allows for easy interfacing with a wide range of microcontrollers and processors, making it an excellent choice for developers looking to incorporate Ethernet functionality into their designs.

One of the key advantages of the LAN8740A-EN is its energy-efficient design. It incorporates Microchip's innovative Energy Efficient Ethernet (EEE) technology, which significantly reduces power consumption during periods of low data activity. This makes it an ideal solution for applications where power efficiency is crucial, such as battery-powered devices and energy-sensitive applications.

The device also boasts a comprehensive set of features that ensure robust performance in challenging environments. It includes support for auto-negotiation, which automatically selects the optimal speed and duplex for a given connection, and auto-MDIX, which eliminates the need for crossover cables. Additionally, the LAN8740A-EN is equipped with advanced cable diagnostics and link status change wake-up interrupt features, providing valuable insights into network integrity and behavior.

For designers concerned about network security and reliability, the LAN8740A-EN has built-in support for VLAN tagging and priority queuing, enabling efficient network traffic management and segmentation. Moreover, its robustness is further enhanced by its wide operating temperature range, making it suitable for deployment in harsh industrial environments.

In summary, the LAN8740A-EN Ethernet transceiver from Microchip Technology is a high-quality, versatile, and energy-efficient component that provides a reliable network connection for a multitude of applications. Its small size and comprehensive feature set make it an excellent choice for designers looking to add Ethernet capabilities to their next project.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7960 $50.3280
44+ $2.2942 $100.9448
68+ $2.2225 $151.1300
93+ $2.1508 $200.0244
121+ $2.0791 $251.5711
161+ $1.8640 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,842 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess