EN
  • EN
  • DE

LM3404EVAL/NOPB

Part No LM3404EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3404
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 1A
Outputs and Type 1 Non-Isolated Output
Voltage - Output 4V
Features Dimmable
Voltage - Input 6V ~ 42V
Contents Board(s)
Utilized IC / Part LM3404
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569254-LM3404EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3404EVAL/NOPB CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL BOARD FOR AS3665
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3406
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92510
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3631
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92512
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TLC59116
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61169
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP5523
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess