EN
  • EN
  • DE

MAX16814AP/V+

Part No MAX16814AP/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701797-MAX16814AP/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814AP/V+ CAD Model

Description

Maxim Integrated's MAX16814AP/V+ High-Efficiency, High-Brightness LED Driver

The MAX16814AP/V+ from Maxim Integrated is a versatile and powerful integrated circuit designed to drive high-brightness LEDs (HB LEDs) with exceptional efficiency and accuracy. This high-performance LED driver is ideal for automotive, industrial, and general lighting applications where consistent and reliable illumination is a must.

At the heart of the MAX16814AP/V+ is a flexible, four-channel driver that can be configured in multiple ways to suit various lighting needs. It supports both boost and buck-boost modes, enabling it to adapt to the voltage requirements of the LED array it is driving. Each channel can deliver up to 150mA, which can be adjusted through an external resistor, providing fine control over the current supplied to each LED.

This driver's precision is further enhanced by its integrated current-mode switching controller, which ensures stable operation even under varying input voltages and load conditions. The MAX16814AP/V+ also features a wide input voltage range from 5.5V to 40V, making it suitable for a diverse set of power sources.

One of the standout features of the MAX16814AP/V+ is its integrated PWM dimming capability, which offers a high dimming ratio, thereby enabling smooth and deep dimming of the LEDs. This is particularly beneficial in automotive headlamps and tail lights, where precise light control is crucial for safety and compliance with regulations.

Protection is a key concern in any power management solution, and the MAX16814AP/V+ excels in this area. It includes thermal shutdown, open LED protection, short-circuit protection, and overvoltage protection, safeguarding both the driver and the LEDs from potential damage. Additionally, the device's fault diagnostics and reporting features ensure quick identification and resolution of issues, minimizing downtime and maintenance efforts.

The MAX16814AP/V+ is available in a thermally efficient, 20-pin TSSOP-EP package, which aids in heat dissipation and ensures reliable operation over a wide temperature range. With its robust feature set and adaptability, the MAX16814AP/V+ is an excellent choice for designers looking to create efficient, high-performance LED lighting solutions.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess