EN
  • EN
  • DE

1N5378BRLG

Part No 1N5378BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 100V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 100V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 500nA @ 76V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 106767-1N5378BRLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5378BRLG CAD Model

Description

Product Overview: 1N5378BRLG - ON Semiconductor

ON Semiconductor's 1N5378BRLG is a robust and reliable Zener diode designed for providing a regulated voltage across various applications. This Zener diode is a part of ON Semiconductor's high-quality voltage regulator diodes, which are specifically designed to maintain a stable voltage level, making them an essential component in circuit protection and voltage regulation solutions.

Key Features

  • Voltage Stability: The 1N5378BRLG offers a Zener voltage of 100V, making it suitable for applications that require a high breakdown voltage.
  • Power Dissipation: With a power dissipation of 5W, it can handle significant power levels, which is ideal for more demanding circuits.
  • Package: This component comes in an axial-lead, transfer-molded plastic package that ensures a compact footprint and easy installation.
  • Surge Capability: It is capable of withstanding surge currents, thereby providing additional protection against voltage spikes.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications.

Applications

The 1N5378BRLG is versatile and can be used in a wide range of electronic devices. It is commonly found in:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality and the 1N5378BRLG is no exception. It is designed to meet the high standards set by the industry, ensuring reliability and performance. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Ordering and Packaging Information

The 1N5378BRLG is supplied in bulk or tape and reel packaging, allowing for ease of use in manufacturing environments. It is also available for immediate shipment, ensuring that project timelines can be met with ON Semiconductor's dependable delivery.

Overall, the 1N5378BRLG Zener diode from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable voltage regulation solution that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9792 $51.4592
62+ $1.6239 $100.6818
96+ $1.5732 $151.0272
132+ $1.5224 $200.9568
170+ $1.4717 $250.1890
228+ $1.3195 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 751 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess