EN
  • EN
  • DE

MAX1641EEE+

Part No MAX1641EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Current Mode PWM Controller 2V to 24V 500kHz 16-Pin QSOP / IC SW-MODE CUR SOURCE ADJ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Current - Charging Constant - Programmable
Voltage Supply MAX 26V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785443-MAX1641EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1641
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1641EEE+ CAD Model

Description

The MAX1641EEE+ is a high-efficiency, step-up DC-DC controller from Maxim Integrated designed to provide a flexible and robust power management solution for a wide range of applications. This advanced component is specifically engineered to drive large-capacity power MOSFETs, enabling the conversion of low input voltages to higher output voltages with excellent power efficiency.

Key Features

  • Wide Input Voltage Range: The MAX1641EEE+ operates from an input voltage range of 3V to 16.5V, making it suitable for applications with varying power supply conditions.
  • Adjustable Output Voltage: With an external voltage divider, the output voltage can be adjusted up to 28V, providing flexibility for different circuit requirements.
  • High Efficiency: The controller's high switching frequency and low quiescent current result in excellent power efficiency, which is crucial for battery-powered devices.
  • Pulse-Frequency Modulation (PFM): This mode helps to maintain high efficiency at light loads, thereby extending battery life in portable applications.
  • Low Dropout Operation: The MAX1641EEE+ can operate with a very low voltage difference between the input and output, which is beneficial during battery discharge when the input voltage declines.
  • Thermal and Overload Protection: Built-in thermal shutdown and current limit features provide protection against excessive heat and overcurrent conditions, enhancing the reliability and longevity of the device.

Applications

The versatile nature of the MAX1641EEE+ makes it an ideal choice for a variety of applications, including:

  • Battery-Powered Equipment
  • Portable Computers and PDAs
  • Cellular Phones
  • DSL Modems
  • GPS Systems

Package and Quality

The MAX1641EEE+ is offered in a 16-pin QSOP package that is compact and suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that this DC-DC controller meets the highest standards of performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 474 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess