EN
  • EN
  • DE

MAX162CNG

Part No MAX162CNG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701755-MAX162CNG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX162CNG CAD Model

Description

Maxim Integrated's MAX162CNG: Precision ADC

The MAX162CNG is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide array of applications that require precise digital representation of analog signals. Its notable features make it an ideal choice for systems that demand high accuracy and reliability.

Key Features

  • 12-Bit Resolution: The MAX162CNG offers 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Dual-Channel Input: It includes two analog input channels, allowing for the monitoring of two separate signals or differential measurements.
  • High Conversion Rate: With a fast conversion time, this ADC is suitable for applications that require quick data acquisition.
  • Low Power Consumption: Designed for efficiency, the MAX162CNG operates with low power, making it suitable for battery-powered or energy-conscious applications.
  • Integrated Reference: It comes with an integrated voltage reference, which simplifies the design and reduces external component requirements.
  • Easy Interface: The device features a simple digital interface that can be easily connected to microprocessors or digital systems.
  • Wide Operating Temperature Range: This ADC is designed to function over a broad temperature range, ensuring reliable performance in varied environments.

Applications

The MAX162CNG is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Medical instruments
  • Scientific analysis equipment

Package and Quality

Encased in a 24-pin DIP (Dual In-line Package), the MAX162CNG is designed for easy integration into a variety of circuit boards. Maxim Integrated ensures that their products meet high-quality standards, and the MAX162CNG is no exception, providing reliable and consistent performance for critical applications.

Overall, the MAX162CNG by Maxim Integrated stands out as a robust and precise ADC solution that can be integrated into a multitude of applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Dallas Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess