EN
  • EN
  • DE

MAX3087EAP

Part No MAX3087EAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702913-MAX3087EAP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3087EAP CAD Model

Description

Maxim Integrated MAX3087EAP Overview

The MAX3087EAP from Maxim Integrated is a robust, high-speed transceiver for RS-485/RS-422 communication. This device is designed to provide reliable data transmission over long distances and in electrically noisy environments. The MAX3087EAP is suitable for a wide range of applications, including industrial control systems, networked devices in building automation, and data communication systems.

Key Features

  • High-Speed Operation: The transceiver is capable of data rates up to 15Mbps, making it suitable for high-speed data communication requirements.
  • Half-Duplex Interface: Designed for bidirectional communication on a single pair of wires (plus ground).
  • Extended ESD Protection: The MAX3087EAP features ±15kV Human Body Model (HBM) electrostatic discharge protection on the transceiver's input and output pins, ensuring robust performance in harsh environments.
  • Fail-Safe Receiver: Ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Thermal Shutdown: Protects the device from damage due to excessive power dissipation.
  • Wide Common-Mode Range: Allows for reliable data transmission over a range of voltages, enhancing the transceiver's versatility in different electrical environments.
  • Low Power Shutdown Mode: Reduces power consumption when the transceiver is not in use.

Technical Specifications

  • Operating Voltage Range: 5V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-pin DIP (Dual In-line Package)
  • RoHS Compliant: Yes, it meets the requirements of the Restriction of Hazardous Substances Directive.

The MAX3087EAP is available in a robust 8-pin DIP package, providing ease of integration into a wide array of designs. With its combination of speed, resilience, and reliability, this transceiver is an excellent choice for designers looking to implement RS-485/RS-422 communication protocols in their systems.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess