EN
  • EN
  • DE

MAX1618MUB-T

Part No MAX1618MUB-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 60°C to 100°C (-55°C to 120°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 207295-MAX1618MUB-T
Ultra Librarian 3D Model Ultra Librarian MAX1618MUB-T CAD Model

Description

Maxim Integrated's MAX1618MUB-T: High-Accuracy Remote Temperature Sensor

The MAX1618MUB-T is a precision digital temperature sensor crafted by Maxim Integrated, designed to monitor the temperature of a computer's microprocessor or other heat-sensitive components. This high-accuracy sensor is capable of reading temperatures from a remote thermal diode, which can be located on the processor die or any other location where precise temperature monitoring is critical.

Featuring a small μMAX package, the MAX1618MUB-T is ideal for space-constrained applications, allowing for integration into a variety of systems without compromising on performance. Its compact design does not hinder its functionality, as it offers impressive temperature measurement capabilities with a range of -55°C to +150°C for the local temperature and -40°C to +125°C for the remote temperature.

With the ability to convert temperatures to digital form using a high-resolution, sigma-delta, analog-to-digital converter (ADC), the MAX1618MUB-T ensures accurate readings. The sensor communicates temperature data via a standard 2-wire serial interface, which is compatible with SMBus protocols, making it easily integrated into existing system designs.

One of the key features of the MAX1618MUB-T is its programmable overtemperature alarm. This function allows designers to set a temperature threshold that, when exceeded, triggers an alert to the system, enabling proactive measures to prevent overheating and potential damage to sensitive components.

Moreover, the MAX1618MUB-T is equipped with a standby mode for power conservation, making it suitable for battery-powered devices where energy efficiency is paramount. The low supply voltage range of 3V to 5.5V ensures compatibility with various logic levels and supply voltages, providing flexibility in system design.

In summary, the MAX1618MUB-T from Maxim Integrated is a versatile and precise temperature sensor that offers high accuracy, a small footprint, and a range of features that make it an excellent choice for critical temperature monitoring in electronic systems. Its robust design and ease of integration make it a valuable component for engineers looking to maintain thermal performance and protect their electronic investments.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess