EN
  • EN
  • DE

MAX16086US30E/V+T

Part No MAX16086US30E/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Monitor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12s Minimum
Voltage - Threshold 3V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-253-4, TO-253AA
Supplier Device Package SOT-23-4
Part Number Series MAX16086
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802426-MAX16086US30E/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16086US30E/V+T CAD Model

Description

The MAX16086US30E/V+T is a robust, high-performance integrated circuit (IC) from Maxim Integrated, designed to cater to a wide range of applications requiring reliable voltage monitoring. This IC is a part of the MAX16086 series, which are known for their precision in monitoring under or overvoltage conditions in systems where maintaining a specific voltage threshold is critical for the proper functioning of electronic equipment.

With its compact size and the convenience of a surface-mount package, this voltage supervisor IC integrates seamlessly into various electronic assemblies. The device is commonly used in applications such as computers, servers, data storage systems, and communication equipment. It is especially suitable for portable devices due to its low power consumption and small footprint.

Key Features

  • Adjustable Voltage Threshold: The MAX16086US30E/V+T offers an adjustable voltage threshold feature, allowing designers to set precise voltage monitoring levels according to the specific needs of their application.
  • Low Power Consumption: This IC is optimized for energy efficiency, thereby reducing the overall power consumption of the system it is integrated into, which is particularly beneficial for battery-powered devices.
  • High Accuracy: Maxim Integrated's commitment to precision is evident in this product, which provides high accuracy in voltage monitoring, ensuring system stability and reliability.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Surface-Mount Package: The MAX16086US30E/V+T comes in a compact, surface-mount package that is convenient for automated assembly processes and space-constrained applications.

Applications

The versatility of the MAX16086US30E/V+T makes it an ideal choice for a diverse array of applications. It is particularly well-suited for use in systems that require constant voltage monitoring to prevent damage from voltage fluctuations, such as:

  • Portable and Battery-Powered Devices
  • Computers and Servers
  • Data Storage Systems
  • Telecommunications Equipment
  • Industrial Control Systems

In summary, the MAX16086US30E/V+T from Maxim Integrated is a reliable and efficient solution for designers seeking a voltage supervisor that combines precision, versatility, and ease of integration into a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6625 $58.6000
39+ $3.0053 $117.2067
60+ $2.9106 $174.6360
83+ $2.8170 $233.8110
107+ $2.7235 $291.4145
142+ $2.4417 $346.7214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess