EN
  • EN
  • DE

ISO6741QDWRQ1

Part No ISO6741QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, QUA / CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO674x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6741
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356075-ISO6741QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6741QDWRQ1 CAD Model

Description

The ISO6741QDWRQ1 is a robust, high-performance digital isolator designed by Texas Instruments to meet the stringent requirements of automotive applications. It is an essential component for ensuring signal integrity and electrical isolation in a wide range of systems, such as battery management, powertrain, and advanced driver-assistance systems (ADAS).

Key Features

  • Isolation Rating: The device provides an isolation rating of 3kVrms for 1 minute per UL 1577, ensuring reliable operation in high-voltage environments.
  • Channel Configuration: It offers four forward and zero reverse-direction channels, making it ideal for unidirectional communication needs.
  • High Speed: With a signaling rate of up to 150 Mbps, it can easily handle high-speed data transmission without compromising signal integrity.
  • Low Power Consumption: The ISO6741QDWRQ1 is designed for energy efficiency, which is critical in automotive applications where power conservation is paramount.
  • Robust Electromagnetic Compatibility (EMC): The device features low emissions and high immunity to ensure performance stability in the presence of electrical noise.

Quality and Reliability

As an automotive-qualified product, the ISO6741QDWRQ1 meets the AEC-Q100 Grade 1 standard, signifying it can operate in the extreme temperature range of -40°C to +125°C. Its robust design and manufacturing process make it suitable for the harsh conditions encountered in automotive environments.

Package and Availability

The ISO6741QDWRQ1 comes in a compact SOIC-16 wide-body package, offering a space-saving solution without compromising on functionality. The package is designed to provide optimal isolation and thermal performance. This product is available for order and can be sourced directly from Texas Instruments or through their authorized distributors.

Applications

With its high isolation capabilities and reliable performance, the ISO6741QDWRQ1 is well-suited for a variety of applications within the automotive sector, including:

  • Electric and hybrid electric vehicle systems
  • On-board chargers and charging stations
  • Power converters and inverters
  • Body control modules
  • Infotainment and cluster communication

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0279 $50.6975
61+ $1.6639 $101.4979
94+ $1.6119 $151.5186
129+ $1.5599 $201.2271
166+ $1.5079 $250.3114
222+ $1.3519 $300.1218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,357 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess