EN
  • EN
  • DE

HSMP-3892

Part No HSMP-3892
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Description Surface Mount RF PIN Switch Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825109-HSMP-3892
Ultra Librarian 3D Model Ultra Librarian HSMP-3892 CAD Model

Description

The HSMP-3892 is a surface mount Schottky diode manufactured by Avago Technologies (now Broadcom). It is designed for a wide range of RF and microwave applications, providing fast switching and low forward voltage drop. This diode is commonly used in detectors, mixers, and switches.

Applications

  • Detectors
  • Mixers
  • Switches
  • Sampling circuits
  • RF and microwave circuits

Features

  • Low forward voltage drop: Minimizes power loss in the circuit.
  • Fast switching speed: Enables high-speed switching applications.
  • Surface mount package: Designed for surface mount assembly.
  • Low capacitance: Reduces signal loading and improves high-frequency performance.
  • High breakdown voltage: Withstands high reverse voltages.

Benefits

  • Improved RF performance: Enables high-performance RF and microwave circuits.
  • Reduced power loss: Minimizes power dissipation in the circuit.
  • Simplified design: Easy to integrate into RF and microwave circuits.
  • Compact size: Small surface mount package for space-constrained applications.

Additional Details

The HSMP-3892 requires careful consideration of biasing and matching for optimal performance. Key specifications include forward voltage, reverse voltage, forward current, capacitance, and switching speed. Refer to the Broadcom datasheet for complete details. Proper soldering techniques are essential for reliable surface mount assembly. This Schottky diode offers a reliable and high-performance solution for a variety of RF and microwave applications. Its fast switching speed and low forward voltage drop make it well-suited for use in detectors and mixers.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8089 $52.2801
19+ $5.4412 $103.3828
29+ $5.2574 $152.4646
41+ $4.8897 $200.4777
54+ $4.7059 $254.1186
67+ $4.5221 $302.9807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess