EN
  • EN
  • DE

MAX1607ESA+C71055

Part No MAX1607ESA+C71055
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC SW USB CURRENT LIMIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 700mA
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 073344-MAX1607ESA+C71055
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1607ESA+C71055 CAD Model

Description

Maxim Integrated MAX1607ESA+C71055 Product Overview

The MAX1607ESA+C71055 from Maxim Integrated is a high-performance, low-power, USB peripheral controller that is designed to simplify the addition of USB connectivity to a wide range of electronic devices. This compact and efficient integrated circuit (IC) offers an ideal solution for developers looking to incorporate USB functionality into their designs without the need for extensive USB expertise.

Key Features and Benefits

  • USB Compliance: The MAX1607ESA+C71055 is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB hosts and devices.
  • Low Power Consumption: Designed for power-sensitive applications, this IC consumes minimal power, making it suitable for battery-operated devices.
  • Enhanced Data Transfer Rates: With support for high-speed data transfer rates, this controller allows for efficient communication between devices.
  • Compact Design: The small form factor of the IC makes it an excellent choice for space-constrained applications.
  • Easy Integration: The MAX1607ESA+C71055 is designed for simple integration into existing designs, reducing development time and cost.

Applications

The versatility of the MAX1607ESA+C71055 makes it suitable for a variety of applications, including:

  • Portable Consumer Electronics
  • USB Peripheral Devices
  • Battery-Operated Devices
  • Data Logging and Transfer Systems
  • Industrial Control and Automation

Technical Specifications

The MAX1607ESA+C71055 operates over a wide voltage range and offers a temperature range suitable for commercial-grade applications. It is available in a compact 8-pin SOIC package, which is ideal for PCBs with limited space.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX1607ESA+C71055 is built to meet high standards, ensuring stable and reliable performance in a variety of operating conditions.

Whether you are developing a new USB-enabled device or upgrading an existing product, the MAX1607ESA+C71055 from Maxim Integrated provides a robust and easy-to-implement solution for USB connectivity.

You May Also Be Interested in

Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
Need more? Email Us
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
Lowest to $3.8323
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess