EN
  • EN
  • DE

MAX16063TG+T

Part No MAX16063TG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MNTR/OVRVOLT PROT 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply Monitor, Overvoltage Protection
Supply Voltage - Operating 1 V to 5.5 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 130823-MAX16063TG+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16063TG+T CAD Model

Description

The Maxim Integrated MAX16063TG+T is a sophisticated supervisory circuit designed to monitor power supplies, ensuring that your system operates reliably within its voltage thresholds. This tiny, yet powerful component is a quintessential part of any system that requires precise voltage supervision to safeguard against under-voltage or over-voltage conditions.

Key Features

  • Voltage Monitoring Precision: The MAX16063TG+T offers high-accuracy voltage monitoring, ensuring that the system operates within safe voltage levels, which is crucial for the longevity and reliability of electronic components.
  • Low Power Consumption: Designed for energy-efficient operations, this supervisory circuit minimizes power consumption, making it ideal for battery-powered and portable devices.
  • Compact Form Factor: Available in a tiny 6-pin SOT23 package, it occupies minimal board space, which is a significant advantage in space-constrained applications.
  • Adjustable Voltage Threshold: The threshold voltage can be set according to specific system requirements, providing flexibility and adaptability across different applications.
  • Manual Reset Input: It includes a manual reset input that allows for an external trigger to reset the system, offering an additional layer of control.

Applications

The MAX16063TG+T is versatile and can be used in a wide range of applications, including but not limited to:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Equipment
  • Networking Hardware

Technical Specifications

  • Package/Case: 6-TDFN-EP
  • Operating Temperature: -40°C to +125°C
  • Number of Voltages Monitored: Single
  • Supply Voltage - Max: 5.5 V
  • Supply Voltage - Min: 1.2 V
  • Threshold Voltage: Adjustable
  • Reset Timeout: Adjustable

Whether you're designing a mission-critical enterprise system or a simple consumer electronic device, the Maxim Integrated MAX16063TG+T provides the necessary voltage supervision to ensure your system remains functional and safe under various power conditions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess