EN
  • EN
  • DE

MAX1595ECT50

Part No MAX1595ECT50
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701677-MAX1595ECT50
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1595ECT50 CAD Model

Description

Maxim Integrated MAX1595ECT50 Step-Up DC-DC Converter

The Maxim Integrated MAX1595ECT50 is a high-efficiency, compact, step-up DC-DC converter designed to deliver a fixed 5V output from a low voltage input. This versatile power management IC is ideal for portable devices where extended battery life is crucial. With its ability to operate from inputs as low as 0.7V, the MAX1595ECT50 is particularly well-suited for single-cell battery applications, including those using alkaline, NiCd, NiMH, or single-cell Li-Ion batteries.

One of the standout features of the MAX1595ECT50 is its high-frequency operation at 500kHz, which allows for the use of small, low-cost capacitors and inductors, making it an excellent choice for space-constrained applications. Its low quiescent current further enhances battery life by reducing the power consumption when the device is in standby mode.

The device incorporates a range of protective features to ensure reliable operation under various conditions. These include over-temperature protection, under-voltage lockout, and a current limit to protect the device during overload conditions. Additionally, the MAX1595ECT50 features a logic-controlled shutdown mode, which reduces the supply current to less than 1µA, further conserving battery life when the device is not in use.

Engineered in a small 12-pin TDFN package, the MAX1595ECT50 is designed to be a space-saving solution for modern electronics. Its small footprint and low profile make it particularly well-suited for handheld devices, where space is at a premium.

Applications for the MAX1595ECT50 are diverse and include personal digital assistants (PDAs), portable media players, digital cameras, and other handheld devices. The device's ability to provide a stable 5V output from a variable low-voltage source makes it a versatile choice for designers looking to optimize power management in their products.

In summary, the Maxim Integrated MAX1595ECT50 is a high-performance, feature-rich step-up DC-DC converter that offers a combination of efficiency, compact size, and reliability, making it an excellent choice for a wide range of portable electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess