EN
  • EN
  • DE

MAX232WEW+T

Part No MAX232WEW+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702621-MAX232WEW+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX232WEW+T CAD Model

Description

The MAX232WEW+T from Maxim Integrated is a robust, integrated circuit designed to facilitate serial communication by converting signals from a standard serial port to signals suitable for use in TTL (Transistor-Transistor Logic) compatible digital logic circuits. This makes it an essential component for applications involving microcontrollers, computers, and other digital systems that utilize serial communication protocols.

At the heart of this device are two drivers and two receivers, which allow the MAX232WEW+T to convert RS-232 voltage levels to TTL voltage levels and vice versa. This level translation capability is critical for devices that operate on different voltage levels, ensuring that data can be transmitted and received without risk of damage to the low-voltage TTL components.

The MAX232WEW+T is characterized by its wide supply voltage range, typically from 4.5V to 5.5V, making it versatile for various power environments. Additionally, it features a dual charge-pump circuit that generates the necessary ±10V RS-232 voltage levels, even when operating from a single 5V supply. This design eliminates the need for multiple power supplies, simplifying the overall circuit design and reducing power consumption.

This device is also known for its reliability and robustness, with specifications that include a 120kbps data rate and a 30V/μs driver output slew rate, which contribute to its efficient and stable performance in high-speed data transmission applications. The MAX232WEW+T is also equipped with 8kV ESD protection for the transceiver pins, providing an additional layer of security against electrostatic discharge events.

Offered in a TSSOP package, the MAX232WEW+T is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards. Its small size and efficient design make it an ideal choice for space-constrained applications such as portable devices, while still delivering the high performance expected from Maxim Integrated products.

Whether used in data terminals, modems, or other serial communication systems, the MAX232WEW+T provides a reliable solution for RS-232 to TTL signal conversion, ensuring seamless integration and communication between devices operating at different voltage levels.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess