EN
  • EN
  • DE

675477-000

Part No 675477-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ42 BLACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Boot
Shell Size - Insert 42
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 1.220" (30.99mm)
Large Diameter Recovered 0.710" (18.03mm)
Small Diameter Recovered 0.280" (7.11mm)
Large Recovered Length 0.590" (14.99mm)
Small Recovered Length 0.670" (17.02mm)
Total Length Supplied 2.638" (67.00mm)
Total Length Recovered 1.850\
Ultra Librarian 3D Model Ultra Librarian 675477-000 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess