The MAX1562ESA+ from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a low-noise, efficient power supply solution for portable electronic devices. This advanced converter is particularly suitable for applications where space is at a premium and power efficiency is crucial, such as handheld computers, digital cameras, and other battery-operated devices.
Key Features
- High Efficiency: The MAX1562ESA+ is capable of converting power with up to 96% efficiency, ensuring maximum battery life for portable devices.
- Low Noise Operation: It employs a unique control scheme that minimizes electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
- Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V to match the needs of the specific application.
- Small Package Size: The device comes in a compact 8-pin SO package, saving valuable board space.
- Load Disconnect: Features an internal load disconnect switch that provides additional protection for the battery when the converter is shut down.
Applications
The MAX1562ESA+ is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Portable Computers
- Digital Cameras
- Portable Media Players
- Handheld Devices
- Other Battery-Powered Equipment
Technical Specifications
- Input Voltage Range: 0.7V to 5.5V
- Output Voltage Range: 2.5V to 5.5V adjustable
- Output Current: Up to 2A
- Switching Frequency: 1.2MHz (typical)
- Package Type: 8-pin SO
- Manufacturer: Maxim Integrated
Overall, the MAX1562ESA+ is a reliable and efficient solution for designers looking to improve the performance and extend the battery life of their portable applications. Its high efficiency, low noise, and small footprint make it an excellent choice for a wide array of electronic devices.