EN
  • EN
  • DE
  • IT

IRSM808-204MH

Part No IRSM808-204MH
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 250V 20A PQFN  /  Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Infineon Technologies
Series µIPM™
Package Tray
Output Configuration Half Bridge
Applications AC Motors
Interface Logic
Load Type Inductive
Technology UMOS
Rds On (Typ) 130mOhm
Current - Output / Channel 20A
Voltage - Supply 13.5V ~ 16.5V
Voltage - Load 200V (Max)
Temperature Range - Operating 150°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting SMD (SMT)
Package / Case 31-PowerVQFN
Supplier Device Package 31-PQFN (8x9)
Base Product Number IRSM808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SP001541016
Standard Package 260
Win Source Part Number 1065676-IRSM808-204MH
Ultra Librarian 3D Model Ultra Librarian IRSM808-204MH CAD Model

Description

The Infineon Technologies IRSM808-204MH is an Integrated Circuit (IC) categorized under PMIC - Full, Half-Bridge Drivers.

  • Series: µIPM™
  • Bootstrap Circuit: Yes
  • Application: AC motors
  • Standard Package: 260
  • Mounting Type: Surface-mount technology (SMT)
  • Logic Interface: Yes
  • Current Output per Channel: 20A
  • Voltage Load: 200V (Max)
  • Load Type: Inductive
  • Rds On (Typ): 130mOhm
  • Package/Case: 31-PowerVQFN
  • Supplier Device Package: 31-PQFN (8x9)
  • Temperature Range: -55 to 150 °C
  • Alternative Parts: IRSM808-204MHIRSM808-204MHTR and SP001541016

You May Also Be Interested in

Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $7.0074
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23SOP
Lowest to $36.5585
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.5848
Infineon Technologies
IC HALF BRIDGE DRIVER 24TSDSO
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $24.4477
Infineon Technologies
IC MOTOR DRIVER 250V 20A PQFN / Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
Lowest to $5.2391
Infineon Technologies
IC HALF BRIDGE DRIVER 14MLPQ
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2391 $57.6301
27+ $4.2988 $116.0676
41+ $4.1644 $170.7404
56+ $4.0301 $225.6856
72+ $3.8957 $280.4904
97+ $3.4927 $338.7919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,321 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess