EN
  • EN
  • DE

MAX1553ETA+T

Part No MAX1553ETA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC LED DRIVER RGLTR DIM 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 40V
Channel Output Current 480mA (Switch)
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (3x3)
Win Source Part Number 073319-MAX1553ETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1553ETA+T CAD Model

Description

Maxim Integrated MAX1553ETA+T Battery Charger IC

The MAX1553ETA+T from Maxim Integrated is a highly efficient, single-cell, lithium-ion (Li+) battery charger IC designed to simplify the charging process for portable electronics. This compact, thermally-efficient device is housed in a 8-pin TDFN package, making it an ideal choice for space-constrained applications such as mobile phones, Bluetooth headsets, portable media players, and wearable technology.

Key Features

  • Charge Current Regulation: The MAX1553ETA+T regulates charge current up to 1A, allowing for rapid charging of the battery, while ensuring safety and prolonging battery life.
  • Charge Voltage Regulation: It accurately regulates charge voltage to 4.2V, which is critical for maintaining the longevity and performance of lithium-ion cells.
  • Thermal Regulation: This IC incorporates thermal regulation to protect the charger from overheating. It automatically reduces charge current when the die temperature exceeds a safe threshold.
  • High Efficiency: With its integrated synchronous rectifier, the MAX1553ETA+T achieves high charging efficiency, reducing power loss and heat generation.
  • Small Footprint: The device's small 3mm x 3mm TDFN package allows for a minimalistic design footprint, which is crucial for portable device integration.
  • Protection Features: It includes multiple safety features such as prequalification charging for deeply discharged batteries, automatic charge termination, and a battery temperature sensor input for charge suspension during abnormal temperature conditions.

Applications

The MAX1553ETA+T is versatile and can be deployed in a variety of applications where efficient charging and space economy are key. Some common applications include:

  • Smartphones and Tablets
  • Bluetooth Accessories
  • Portable Gaming Devices
  • Wearable Technology
  • Portable Medical Devices

With its combination of high efficiency, compact design, and comprehensive protection features, the Maxim Integrated MAX1553ETA+T stands out as a robust solution for lithium-ion battery charging in modern portable electronics.

You May Also Be Interested in

Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3356 $56.0136
14+ $7.6600 $107.2400
21+ $7.4206 $155.8326
28+ $7.1812 $201.0736
37+ $6.9418 $256.8466
49+ $6.2237 $304.9613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess