EN
  • EN
  • DE
  • IT

MAX1551EZK+T

Part No MAX1551EZK+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI+ 1CELL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Battery Chemistry Lithium-Ion
Number of Cells 1
Charge Current - Max 340mA
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 7V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number MAX1551
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701623-MAX1551EZK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1551EZK+T CAD Model

Description

Maxim Integrated MAX1551EZK+T Battery Charger IC

The MAX1551EZK+T from Maxim Integrated is a highly efficient, compact, and feature-rich battery charger IC designed for charging single-cell lithium-ion (Li+) batteries. This integrated circuit is part of Maxim's extensive portfolio of power management solutions, tailored to meet the demands of portable and space-constrained applications.

Key Features

  • Integrated Pass Element: The MAX1551EZK+T includes an internal FET pass element, which minimizes external components and simplifies the design process.
  • Thermal Regulation: This IC incorporates thermal regulation to protect the battery and the charger from overheating, ensuring safe operation under various conditions.
  • High Charging Current: The device supports a high charging current, enabling faster battery charging and reducing the overall charging time.
  • Charge Termination: It features automatic charge termination based on predefined conditions, which helps extend battery life and prevent overcharging.
  • Low Dropout Voltage: The low dropout voltage allows for efficient charging even when the input supply voltage is close to the battery voltage.
  • Small Form Factor: Housed in a compact 5-pin SOT23 package, the MAX1551EZK+T is suitable for space-constrained applications such as wearables, portable media players, and handheld devices.

Applications

The versatility and high performance of the MAX1551EZK+T make it an ideal choice for a wide range of applications, including:

  • Bluetooth Headsets
  • Portable Audio/Video Players
  • Smart Watches and Fitness Trackers
  • Handheld Medical Devices
  • Other Small-Sized Consumer Electronics

Design Support

Maxim Integrated provides comprehensive design support for the MAX1551EZK+T, including datasheets, application notes, and design tools. Engineers can access a wealth of resources to facilitate the integration of this IC into their projects, ensuring a smooth design process and quick time-to-market.

With its robust feature set and compact size, the MAX1551EZK+T stands out as a reliable and efficient solution for single-cell Li+ battery charging, offering designers a combination of performance, convenience, and quality that Maxim Integrated is known for.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess