EN
  • EN
  • DE
  • IT

MAX1545ETL-T

Part No MAX1545ETL-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208429-MAX1545ETL-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1545ETL-T CAD Model

Description

The MAX1545ETL-T from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed specifically to cater to the demanding power requirements of modern notebook computers. This high-efficiency, quad-output controller combines advanced technology with a host of features to ensure reliable and efficient power delivery to various system components.

Key Features

  • Multiple Outputs: The MAX1545ETL-T provides four main outputs, which are essential for powering core system voltages in a notebook. This includes a synchronous buck controller for the CPU core, a synchronous buck controller for the graphics core (or chipset), a 5V/3.3V always-on supply, and an additional synchronous buck controller.
  • High Efficiency: Designed for efficiency, the controller operates with excellent power conversion rates, minimizing heat generation and improving battery life in portable applications.
  • Dynamic Voltage Management: The IC supports dynamic voltage scaling, allowing the CPU's voltage to be adjusted in response to load conditions, further conserving power and extending battery life.
  • Power-Save Mode: When the system is operating under light loads, the MAX1545ETL-T can enter a power-save mode to reduce power consumption, making it ideal for energy-conscious applications.
  • Comprehensive Protection: The device includes a full suite of protection features such as overvoltage, undervoltage, and thermal shutdown to ensure the safety and longevity of the notebook's electrical components.

Applications

The MAX1545ETL-T is primarily used in notebook computers but can also be found in other portable electronics that require efficient, multi-output power supply solutions. Its robust design and versatile functionality make it suitable for a wide range of applications within the consumer electronics space.

Summary

Maxim Integrated's MAX1545ETL-T is a highly integrated and efficient solution for managing the power needs of notebook computers. With its quad-output configuration, dynamic voltage management, and comprehensive protection mechanisms, it stands out as an essential component for creating a reliable and energy-efficient notebook power supply system.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Need more? Email Us
Shindengen
Lowest to $6.3659
Coilcraft
Lowest to $1.7305
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
EliteMT
Lowest to $3.8356
ESMT
Lowest to $1.2146
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess