EN
  • EN
  • DE

MAX1507ETA+T

Part No MAX1507ETA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC BATT CHARGER LI-ION 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN (3x3)
Win Source Part Number 073309-MAX1507ETA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1507ETA+T CAD Model

Description

Maxim Integrated MAX1507ETA+T Lithium-Ion/Polymer Battery Charger

The MAX1507ETA+T from Maxim Integrated is a highly integrated and efficient solution designed for charging single-cell lithium-ion (Li+) or lithium polymer (Li-Poly) batteries. This compact, thermally-efficient charger is ideal for portable applications where space and thermal management are critical.

Featuring a proprietary charge-management algorithm, the MAX1507ETA+T ensures a fast and safe charging cycle by controlling the constant-current/constant-voltage (CC/CV) charging parameters. The device has a programmable charge current up to 1A, allowing users to customize the charging speed based on the battery's specifications and the thermal limits of their application.

With its small, 3mm x 3mm TDFN package, the MAX1507ETA+T is designed to occupy minimal board space, making it a perfect fit for space-constrained devices such as handheld instruments, Bluetooth earpieces, and wearable technology. Its high level of integration includes an internal MOSFET, reverse-blocking protection, and thermal regulation, which reduces the number of external components required and simplifies the design process.

The MAX1507ETA+T also boasts a wide input voltage range from 4.1V to 6.3V, enabling it to operate with a variety of power sources, including USB ports and wall adapters. The device ensures safety with multiple built-in protection features, including prequalification charging for deeply discharged cells, a safety timer to prevent overcharging, and temperature monitoring to prevent overheating.

Key features of the MAX1507ETA+T include:

  • Adjustable charge current up to 1A
  • Thermal regulation to optimize the charge rate under all conditions
  • Prequalification of deeply discharged batteries
  • Automatic recharge feature
  • Battery temperature monitoring
  • Charge status and fault condition indicators

In summary, the MAX1507ETA+T from Maxim Integrated offers a compact, efficient, and versatile charging solution for portable devices requiring single-cell Li+ or Li-Poly battery management. Its advanced features and protections ensure a safe and reliable charging experience for end-users.

You May Also Be Interested in

STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
Need more? Email Us
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
Lowest to $3.8323

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8840 $60.5640
49+ $2.3666 $115.9634
76+ $2.2927 $174.2452
105+ $2.2188 $232.9740
135+ $2.1448 $289.5480
181+ $1.9231 $348.0811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess