EN
  • EN
  • DE

MAX15011ATJ

Part No MAX15011ATJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701533-MAX15011ATJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15011ATJ CAD Model

Description

The MAX15011ATJ from Maxim Integrated is a robust, high-performance half-bridge driver designed to operate at high voltages and high speeds, making it suitable for a wide range of applications. This component is specifically engineered to drive high-side and low-side N-channel MOSFETs in high-voltage applications that require fast switching times and efficient operation.

Key Features:

  • High Voltage: Capable of operating with a supply voltage up to 100V, the MAX15011ATJ is ideal for applications requiring high voltage levels.
  • High-Speed Operation: With fast propagation delays and short rise and fall times, this driver ensures quick and efficient switching, which is crucial for reducing power losses and improving performance in power-conversion systems.
  • Dual Inputs: The device features independent logic inputs for the high-side and low-side drivers, providing flexibility in control strategies and allowing for easy implementation of various PWM schemes.
  • Cross-Conduction Protection: Built-in circuitry prevents simultaneous conduction of both MOSFETs, safeguarding the device against potentially damaging shoot-through currents.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the driver operates only when the supply voltage is within an acceptable range, thus protecting the MOSFETs from insufficient gate voltage.
  • Thermal Shutdown: An integrated thermal shutdown function provides additional protection by turning off the driver if the junction temperature exceeds safe operating limits.

Applications:

The MAX15011ATJ is versatile and can be used in a variety of high-voltage applications, including but not limited to:

  • DC-DC Converters
  • Motor Drivers
  • Class-D Amplifiers
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting

Package and Reliability:

Encased in a compact 32-pin TQFN (Thin Quad Flat No leads) package, the MAX15011ATJ is designed for space-constrained applications. Its robust construction ensures reliable operation even in harsh environments, making it a preferred choice for industrial and automotive applications that demand high reliability and long service life.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess