EN
  • EN
  • DE

MC74VHCT86ADTR2G

Part No MC74VHCT86ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input XOR Gate / CMOS Logic Level Shifter | IC GATE XOR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53V ~ 0.8V
Logic Level - High 1.2V ~ 2V
Max Propagation Delay at V, Max CL 8.8ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74VHCT86
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220027-MC74VHCT86ADTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHCT86ADTR2G CAD Model

Description

ON Semiconductor MC74VHCT86ADTR2G: Quad 2-Input Exclusive OR Gate

The ON Semiconductor MC74VHCT86ADTR2G is a high-performance, quad 2-input Exclusive OR (XOR) gate integrated circuit, designed to operate with a 5V supply. This advanced CMOS logic IC is part of ON Semiconductor's VHCT family, which is known for its low power consumption and high noise immunity, making it an excellent choice for a wide range of digital applications.

The MC74VHCT86ADTR2G features four independent XOR gates, each capable of handling two inputs. XOR gates are fundamental components in digital electronics, used in various applications such as parity generators, comparators, and in the implementation of arithmetic operations. The Exclusive OR function delivers an output that is high only when an odd number of inputs are high, providing a versatile tool for digital designers.

Key specifications of the MC74VHCT86ADTR2G include its fast propagation delay and high current drive capability. The device is characterized for operation from -55°C to +125°C, ensuring reliable performance across a broad range of environmental conditions. Additionally, its low power consumption and high noise immunity are consistent with the requirements of battery-operated and noise-sensitive electronic systems.

The package for the MC74VHCT86ADTR2G is the TSSOP-14 (Thin Shrink Small Outline Package), which is a space-saving and surface-mountable package. This makes it suitable for use in compact PCB layouts where space is at a premium. The device is also available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

ON Semiconductor's commitment to environmental sustainability is reflected in the MC74VHCT86ADTR2G's compliance with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful materials such as lead, mercury, and cadmium.

In conclusion, the MC74VHCT86ADTR2G from ON Semiconductor is a robust and versatile component that provides a reliable solution for implementing logic functions in a variety of electronic systems. Its high-speed performance, low power consumption, and noise immunity make it a preferred choice for designers working on advanced digital applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess