Product Overview: MAX14979EETX+ from Maxim Integrated
The MAX14979EETX+ is a state-of-the-art PCIe high-speed passive switch from Maxim Integrated, designed to deliver exceptional performance and reliability for a wide range of applications. This component is particularly suited for computing, consumer electronics, and communication systems where efficient data transfer is crucial.
Key Features
- High Performance: The MAX14979EETX+ offers high-bandwidth PCIe switching capabilities, ensuring fast and reliable data transfer between multiple devices.
- Low Power Consumption: Designed with energy efficiency in mind, this switch minimizes power consumption, making it ideal for battery-powered devices or energy-conscious applications.
- Robust Design: With built-in electrostatic discharge (ESD) protection, the MAX14979EETX+ safeguards your system against voltage spikes and maintains the integrity of your data.
- Flexibility: The switch supports multiple PCIe configurations, providing flexibility in connecting various peripherals and expanding system capabilities.
- Compact Footprint: The small form factor of the MAX14979EETX+ allows for integration into space-constrained designs without sacrificing performance.
Applications
The MAX14979EETX+ is versatile and can be used in a variety of applications, including:
- Desktop and laptop computers
- Servers and data centers
- Networking equipment
- Embedded systems
- Gaming consoles
- High-performance computing devices
Technical Specifications
- Package Type: TQFN-36
- Operating Temperature: -40°C to +85°C
- PCIe Support: Compatible with PCIe 1.1 and PCIe 2.0 standards
- Switch Type: 4 differential channel pairs
The MAX14979EETX+ represents Maxim Integrated's commitment to innovation and excellence in integrated circuit design. By choosing this product, designers and engineers can ensure their systems meet the highest standards of performance, efficiency, and reliability.