EN
  • EN
  • DE
  • IT

MAX14921ECS+T

Part No MAX14921ECS+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC AFE 12/16CELL MEASURE TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 16
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Part Number Series MAX14921
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805608-MAX14921ECS+T
Ultra Librarian 3D Model Ultra Librarian MAX14921ECS+T CAD Model

Description

Maxim Integrated MAX14921ECS+T Battery Measurement Analog Front-End

The Maxim Integrated MAX14921ECS+T is a highly sophisticated battery measurement analog front-end (AFE) that provides a comprehensive solution for monitoring and managing multi-cell battery stacks. This device is an integral component for energy storage systems found in electric vehicles, hybrid electric vehicles, and large-scale battery storage applications where precision and reliability are paramount.

Designed to ensure safe and efficient operation, the MAX14921ECS+T offers high-accuracy voltage measurement capabilities across multiple battery cells, enabling precise state-of-charge (SOC) and state-of-health (SOH) assessments. The device can measure up to 12 series-connected cells with a common-mode voltage range up to 65V, making it suitable for high-voltage battery stacks.

One of the standout features of this AFE is its built-in cell balancing functionality, which helps to prolong battery life by equalizing the charge across all cells in the stack. The MAX14921ECS+T also includes integrated diagnostics and safety features, such as open-wire detection and under/over-voltage monitoring, that safeguard the battery pack from potential damage due to abnormal conditions.

The device operates with a 5V power supply and communicates via an SPI interface, allowing for easy integration with microcontrollers and other digital systems. Its compact size, encapsulated in a 28-pin TSSOP package, makes it an excellent choice for space-constrained applications.

Maxim Integrated's MAX14921ECS+T is available in a tape and reel format, denoted by the '+T' suffix, which facilitates automated manufacturing processes. This AFE is a robust and reliable choice for designers looking to implement advanced battery management systems that require minimal intervention and maximum performance.

Overall, the MAX14921ECS+T is an exceptional component that combines accuracy, integration, and protection features, making it a versatile and indispensable part of any high-performance battery management system.

You May Also Be Interested in

Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $1.0732
Mitsumi
IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer VSOP-24A
Need more? Email Us
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7922 $53.9610
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0250 $256.8000
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess