The MAX1488CSD is a robust, low-power, quad RS-232 line driver/receiver designed to communicate over long distances in harsh environments. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this integrated circuit is ideal for applications that require reliable serial communication with minimal power consumption.
Key Features
- Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry that generates RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for multiple power sources.
- Low Power Shutdown: It features a low power shutdown mode that reduces power consumption and extends battery life in portable applications.
- High Data Rate: Capable of data rates up to 120kbps, the MAX1488CSD is suitable for high-speed data communication.
- ESD Protection: The device is equipped with electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and durability against environmental stresses.
- Quad Channel Configuration: It includes four drivers and four receivers, allowing for multiple data lines to be managed simultaneously.
Applications
The MAX1488CSD is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Point-of-sale (POS) terminals
- Data communication in harsh environments
- Battery-powered devices
- Networking equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V
Data Rate
120kbps
Number of Drivers/Receivers
4/4
ESD Protection
±15kV
Package
SOIC-14
For detailed information, technical documentation, and support resources, visit Maxim Integrated's official website or contact their customer support team.