EN
  • EN
  • DE

MAX4583MEEE

Part No MAX4583MEEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704017-MAX4583MEEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4583MEEE CAD Model

Description

Introducing the MAX4583MEEE from Maxim Integrated

The MAX4583MEEE is a high-performance, low-voltage, CMOS analog multiplexer that offers a perfect solution for precision signal routing in various applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device ensures reliability and efficiency in your circuit designs.

This analog multiplexer is part of the MAX4583 series and comes in a compact 16-pin QSOP package, making it ideal for space-constrained applications. It operates with a single supply voltage ranging from +1.8V to +5.5V or a dual supply of ±2.5V, which allows for flexible integration into both portable and fixed designs.

Key Features of the MAX4583MEEE

  • Low On-Resistance: The device boasts a low on-resistance of 100Ω (max), which is matched between channels to within 2.5Ω (max) and remains flat over the specified analog signal range, minimizing signal distortion.
  • Low Power Consumption: With a quiescent current of just 0.1µA (max), the MAX4583MEEE is an energy-efficient choice for battery-operated devices.
  • High-Speed Operation: The fast transition time of 250ns (max) ensures swift signal routing, which is crucial for high-speed data acquisition and testing equipment.
  • Single/Dual Supply Operation: Its versatile supply voltage range supports both single and dual supply operations, providing design flexibility.
  • TTL/CMOS-Logic Compatible: The digital inputs are TTL/CMOS-logic compatible, allowing for easy interfacing with microcontrollers and digital circuits.

Applications

The MAX4583MEEE is ideal for a variety of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Portable Instruments

With its robust feature set, the MAX4583MEEE is engineered to provide precise and reliable signal routing in your most demanding applications. Maxim Integrated's commitment to quality ensures that this analog multiplexer will meet the requirements of your next design project with performance and precision.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess