EN
  • EN
  • DE

MAX14879AWE+

Part No MAX14879AWE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO 1/1 16SOIC / 1/1 Transceiver, Isolated CANbus 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Transceiver, Isolated
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 125 mV
Data Rate 1Mbps
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14879
Standard Package 46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349022-MAX14879AWE+
Ultra Librarian 3D Model Ultra Librarian MAX14879AWE+ CAD Model

Description

Maxim Integrated MAX14879AWE+ Overview

The MAX14879AWE+ from Maxim Integrated is a highly versatile and efficient transceiver module designed for industrial Ethernet applications. It is a part of Maxim's robust communication solutions, specifically tailored for the rigorous demands of industrial networks. This transceiver integrates a multitude of features including high-speed signal conditioning, making it an ideal choice for facilitating reliable data transmission in harsh industrial environments.

Key Features

  • Integrated Protection: The MAX14879AWE+ comes with integrated surge protection, ensuring that the device and the network are safeguarded against voltage spikes and transients that are common in industrial settings.
  • High-Speed Performance: With support for fast Ethernet communication, this transceiver is capable of handling data rates required by most industrial automation systems.
  • Energy Efficient: Designed with power efficiency in mind, the MAX14879AWE+ helps reduce the overall energy consumption of the system it is integrated into, which is critical for sustainable industrial operations.
  • Robust Isolation: The device features robust galvanic isolation, which is crucial for preventing electrical noise and ensuring signal integrity across different parts of the industrial system.
  • Extended Temperature Range: It operates reliably over an extended temperature range, making it suitable for use in environments with extreme temperatures.

Applications

The MAX14879AWE+ is particularly well-suited for a range of industrial applications such as:

  • Programmable Logic Controllers (PLCs)
  • Industrial Control Systems
  • Factory Automation
  • Process Control Systems
  • Industrial Ethernet Switches and Sensors

Product Specifications

This transceiver comes in a compact 16-SOIC-W package, which is conducive for space-constrained applications. It operates on a single 3.3V supply, minimizing compatibility issues with existing 3.3V industrial communication systems. The MAX14879AWE+ also features an extended -40°C to +85°C temperature range, ensuring reliable operation under varying thermal conditions.

In conclusion, the MAX14879AWE+ from Maxim Integrated is a sophisticated transceiver that offers a combination of protection, performance, and reliability, making it an exceptional choice for modern industrial Ethernet applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3508 $64.3508
3+ $52.8008 $158.4024
4+ $51.1503 $204.6012
5+ $49.5010 $247.5050
7+ $47.8505 $334.9535
9+ $42.9002 $386.1018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess